Festo Corporation
Pressure regulator
LR-1-D-MAXI-NPT
Description
Lockable design
Two pressure gauge connections for different installation options
Micro, mini, midi size: directly actuated diaphragm regulator
Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
Optional return flow option for venting from output 2 to input 1
With optional pressure gauge
Size: micro, mini, midi, maxi
Request a Quote
Email Supplier
Datasheet
Description
Lockable design
Two pressure gauge connections for different installation options
Micro, mini, midi size: directly actuated diaphragm regulator
Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
Optional return flow option for venting from output 2 to input 1
With optional pressure gauge
Size: micro, mini, midi, maxi
Request a Quote
Email Supplier
Datasheet
Suppliers
Lockable design
Two pressure gauge connections for different installation options
Micro, mini, midi size: directly actuated diaphragm regulator
Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
Optional return flow option for venting from output 2 to input 1
With optional pressure gauge
Size: micro, mini, midi, maxi
- Lockable design
- Two pressure gauge connections for different installation options
- Micro, mini, midi size: directly actuated diaphragm regulator
- Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
- Optional return flow option for venting from output 2 to input 1
- With optional pressure gauge
- Size: micro, mini, midi, maxi
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
LR-1-D-MAXI-NPT |
|
Product Name
|
Pressure regulator |
|
Primary Material
|
Zinc
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
View Details
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Primary Material
Zinc
Media
Gas; Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Valve Type
Diaphragm
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
View Details