Festo Corporation Pressure regulator LR-1/8-D-O-7-MICRO

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/8-D-O-7-MICRO - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/8-D-O-7-MICRO
Pressure regulator LR-1/8-D-O-7-MICRO
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics LR-1/8-D-O-7-MICRO

FESTO Pneumatics LR-1/8-D-O-7-MICRO

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/8-D-O-7-MICRO
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulator - LR-1/8-D-O-MINI-NPT - Festo Corporation
Specs
Media Gas; Air; Compressed Air
Connection Description Threaded; 1/8 NPT
View Details
Air preparation unit - FRC-1/4-DB-7-5M-MINI-H - Festo Corporation
Specs
Media Gas; Air; Compressed Air
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
Media Temperature 122 to 23 F (50 to -5 C)
View Details
One-way flow control valve - GRLA-1/4-QB-3/8-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
4 suppliers
Pressure regulator - LR-M7-D-7-MICRO-B - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details