Festo Corporation Pressure regulator LR-1/8-D-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/8-D-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/8-D-MINI
Pressure regulator LR-1/8-D-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 12620423 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
12620423
Pneumatic Regulator 12620423
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/8-D-MINI 12620423
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulator - LR-1-D-7-DI-MAXI - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air
View Details
Pressure regulator - MS6N-LRB-1/2-D6-A4-AS - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Filter regulator - LFR-1/4-D-7-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air preparation unit - FRC-3/4-D-5M-O-DI-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details