Festo Corporation Pressure regulator LR-1/8-D-7-O-I-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/8-D-7-O-I-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/8-D-7-O-I-MINI
Pressure regulator LR-1/8-D-7-O-I-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 25458463 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
25458463
Pneumatic Regulator 25458463
PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/8-D-7-O-I-MINI 25458463
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - LFR-1/4-D-MINI-KE-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Filter regulator - LFR-1/8-D-7-O-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-3GL-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - LFR-1/2-D-MIDI-KF-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details