Festo Corporation Pressure regulator LR-1/8-D-7-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/8-D-7-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/8-D-7-MINI
Pressure regulator LR-1/8-D-7-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 6493358 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
6493358
Pneumatic Regulator 6493358
PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/8-D-7-MINI 6493358
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/4-D-7-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Pressure regulator - MS4N-LR-1/8-D7-AS - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPE24-M2H-5LS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers