Festo Corporation Pressure regulator LR-1/8-D-7-I-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/8-D-7-I-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/8-D-7-I-MINI
Pressure regulator LR-1/8-D-7-I-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 36576784 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
36576784
Pneumatic Regulator 36576784
PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230 PSI/1.6 MPA, P2 MAX: 7 BAR, 100 PSI/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230 PSI/1.6 MPA, P2 MAX: 7 BAR, 100 PSI/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/8-D-7-I-MINI 36576784
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/2-D-7-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Basic valve - CPE18-P1-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV14-M1H-2X3-GLS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5L-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers