PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192310. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | LR-1/4-D-I-MIDI | 25996572 |
| Product Name | Pressure regulator | Pneumatic Regulator |
| Valve Type | Diaphragm | |
| Primary Material | Zinc | |
| Media | Air; Compressed Air | Air |
| Maximum Pressure | 0.00 to 232.06 psi (0.0 to 163 m H2O) |