Festo Corporation Pressure regulator LR-1/2-D-O-MAXI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/2-D-O-MAXI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/2-D-O-MAXI
Pressure regulator LR-1/2-D-O-MAXI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 45099809 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45099809
Pneumatic Regulator 45099809
PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/2-D-O-MAXI 45099809
Product Name Pressure regulator Pneumatic Regulator
Valve Type Control Valve
Primary Material Zinc
Media Gas; Air; Compressed Air Air
Maximum Pressure 0.00 to 232.06 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1CH-5/3B-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5LS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-3/4-D-O-MIDI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Filter regulator - LFR-1/4-D-7-O-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details