Festo Corporation Filter regulator LFR-1/2-D-MIDI

Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter regulator - LFR-1/2-D-MIDI - Festo Corporation
Islandia, NY, United States
Filter regulator
LFR-1/2-D-MIDI
Filter regulator LFR-1/2-D-MIDI
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
  • Two pressure gauge connections for different installation options
  • With manual, semi-automatic, or fully automatic condensate drain
  • Lockable rotary knob
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 11231310 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11231310
Pneumatic Regulator 11231310
FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics LFR-1/2-D-MIDI

FESTO Pneumatics LFR-1/2-D-MIDI

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number LFR-1/2-D-MIDI 11231310
Product Name Filter regulator Pneumatic Regulator Pneumatic Regulator
Primary Material Zinc
Media Gas; Air; Compressed Air Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5J-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5J-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3E-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRCS-1/4-D-5M-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details