Festo Corporation Compressed air filter LF-3/8-D-MIDI-A-NPT

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-3/8-D-MIDI-A-NPT - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-3/8-D-MIDI-A-NPT
Compressed air filter LF-3/8-D-MIDI-A-NPT
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-3/8-D-MIDI-A-NPT
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 95.3 SCFM (162 m³/hr)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/8-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Fine filter - MS6-LFM-1/4-BRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - LF-1/2-D-5M-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Fine filter - MS4N-LFM-1/8-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Filter Size 4 microns (4 micrometers)
View Details