Festo Corporation Compressed air filter LF-3/4-D-5M-MAXI

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-3/4-D-5M-MAXI - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-3/4-D-5M-MAXI
Compressed air filter LF-3/4-D-5M-MAXI
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-3/4-D-5M-MAXI
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 127.1 SCFM (216 m³/hr)
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter combination - LFMBA-3/8-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; 3/8 NPT
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - LF-1/2-D-5M-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Micro filter - MS6-LFM-1/2-ARM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Active carbon filter - LFX-3/8-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 3/8" NPT; Sub-base G3/8
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details