Festo Corporation Compressed air filter LF-1/2-D-MIDI-NPT

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-1/2-D-MIDI-NPT - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-1/2-D-MIDI-NPT
Compressed air filter LF-1/2-D-MIDI-NPT
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-1/2-D-MIDI-NPT
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 105.9 SCFM (180 m³/hr)
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/4-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 78.4 SCFM (133 m³/hr)
View Details
Fine filter - LFMB-3/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 69.9 SCFM (119 m³/hr)
View Details
Micro filter - LFMA-3/8-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 31.1 SCFM (52.82 m³/hr)
View Details
Fine filter combination - LFMBA-3/8-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; G3/8
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details