Festo Corporation Plug socket with cable KMPV-SUB-D-15-10

Description
Plug socket with cable for multi-pin plug connection Pre-assembled Mounting via union nut, with 2 screws
Request a Quote Datasheet
Description
Plug socket with cable for multi-pin plug connection Pre-assembled Mounting via union nut, with 2 screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug socket with cable - KMPV-SUB-D-15-10 - Festo Corporation
Islandia, NY, United States
Plug socket with cable
KMPV-SUB-D-15-10
Plug socket with cable KMPV-SUB-D-15-10
Plug socket with cable for multi-pin plug connection Pre-assembled Mounting via union nut, with 2 screws
  • Plug socket with cable for multi-pin plug connection
  • Pre-assembled
  • Mounting via union nut, with 2 screws
Supplier's Site Datasheet
D-Sub Cables - 2171-KMPV-SUB-D-15-10-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB15 15POS UNSHLD

CABLE ASSY DB15 15POS UNSHLD

Buy Now Datasheet
QD Cable/Cord Set - 23932116 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
23932116
QD Cable/Cord Set 23932116
PLUG SOCKET W/ CABLE, KMP SERIES, ELECTRICAL CONNECTION 1: SOCKET; SUB-D; 15-PIN, ELECTRICAL CONNECTION 2: CABLE; OPEN END; 15 WIRES, 30 VDC OPERATING VOLTAGE, 2.8 AMPS, 10 M CABLE LENGTH, 8.2 MM CABLE DIAMETER, 177674. FREE 2 YEAR RADWELL WARRANTY

PLUG SOCKET W/ CABLE, KMP SERIES, ELECTRICAL CONNECTION 1: SOCKET; SUB-D; 15-PIN, ELECTRICAL CONNECTION 2: CABLE; OPEN END; 15 WIRES, 30 VDC OPERATING VOLTAGE, 2.8 AMPS, 10 M CABLE LENGTH, 8.2 MM CABLE DIAMETER, 177674. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KMPV-SUB-D-15-10 2171-KMPV-SUB-D-15-10-ND 23932116
Product Name Plug socket with cable D-Sub Cables QD Cable/Cord Set
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
Connecting cable - NEBC-F12G8-KH-1-N-S-F12G8 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Connecting cable - NEBS-M12G12-KS-5-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Resolver cable - NEBM-M23G12-E-15-N-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details