Festo Corporation
Plug socket with cable
KMF-1-24DC-5-LED
Description
For pneumatic valves with F solenoid coil
Mounting via central screw
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
For pneumatic valves with F solenoid coil
Mounting via central screw
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
Request a Quote
Email Supplier
Datasheet
Suppliers
For pneumatic valves with F solenoid coil
Mounting via central screw
With polyvinyl chloride cable
Ambient temperature -20 ... +80 °C
- For pneumatic valves with F solenoid coil
- Mounting via central screw
- With polyvinyl chloride cable
- Ambient temperature -20 ... +80 °C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
KMF-1-24DC-5-LED |
2171-KMF-1-24DC-5-LED-ND |
|
Product Name
|
Plug socket with cable |
Sensor Cable Assemblies |
|
Cable Length
|
16.4 ft (50 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
49.21 ft (150 dm)
Connector Type
ITT M3
Rated Temperature
-40 to 80 C (-40 to 176 F)
View Details
Cable Length
32.81 ft (100 dm)
Connector Type
M8x1 A-coded as per EN 61076-2-104
Standards / Certifications
EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
Cable Length
32.81 ft (100 dm)
Connector Type
M16x0.75
Rated Temperature
-50 to 90 C (-58 to 194 F)
View Details
Cable Length
8.2 ft (25 dm)
Connector Type
Sub-D
Standards / Certifications
DIN 41652
View Details
2 suppliers