Festo Corporation Plug socket with cable KMF-1-24DC-2,5-LED

Description
For pneumatic valves with F solenoid coil Mounting via central screw With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
Request a Quote Datasheet
Description
For pneumatic valves with F solenoid coil Mounting via central screw With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug socket with cable - KMF-1-24DC-2,5-LED - Festo Corporation
Islandia, NY, United States
Plug socket with cable
KMF-1-24DC-2,5-LED
Plug socket with cable KMF-1-24DC-2,5-LED
For pneumatic valves with F solenoid coil Mounting via central screw With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
  • For pneumatic valves with F solenoid coil
  • Mounting via central screw
  • With polyvinyl chloride cable
  • Ambient temperature -20 ... +80 °C
Supplier's Site Datasheet
Sensor Cable Assemblies - 2171-KMF-1-24DC-2,5-LED-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2171-KMF-1-24DC-2,5-LED-ND
Sensor Cable Assemblies 2171-KMF-1-24DC-2,5-LED-ND
PLUG SOCKET WITH CABLE

PLUG SOCKET WITH CABLE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number KMF-1-24DC-2,5-LED 2171-KMF-1-24DC-2,5-LED-ND
Product Name Plug socket with cable Sensor Cable Assemblies
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
Motor cable - NEBM-M23G15-EH-20-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-5-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type RJ-45
View Details
Control cable - NEBC-S1G25-K-3.2-N-LE25 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 10.5 ft (32 dm)
Connector Type Sub-D / - Straight plug/open end 25-pin
View Details
2 suppliers