Festo Corporation Quick coupling socket KD3-1/8-A

Description
Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends Operating medium compressed air, vacuum
Request a Quote Datasheet
Description
Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends Operating medium compressed air, vacuum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling socket - KD3-1/8-A - Festo Corporation
Islandia, NY, United States
Quick coupling socket
KD3-1/8-A
Quick coupling socket KD3-1/8-A
Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends Operating medium compressed air, vacuum
  • Nickel-plated brass, PP
  • Quick coupling for standard applications without safety function
  • With external or internal thread or with barbed fitting or quick connector
  • Shut off at one or both ends
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45147170 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45147170
Pneumatic Fitting & Accessories 45147170
QUICK COUPLING SOCKET, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 563 L/MIN STANDARD NOMINAL FLOW RATE, EXTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 2142. FREE 2 YEAR RADWELL WARRANTY

QUICK COUPLING SOCKET, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 563 L/MIN STANDARD NOMINAL FLOW RATE, EXTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 2142. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number KD3-1/8-A 45147170
Product Name Quick coupling socket Pneumatic Fitting & Accessories
Fitting Type Quick Coupler; Coupling Fitting Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbow quick connector - GCK-1/8-PK-4-KU - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting
Material POM
View Details
Push-in L-fitting - CRQSL-1/2-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Adapter - AD-1/8NPT-G1/8-I - Festo Corporation
Specs
Fitting Type Adapter Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick connector - CK-M5-PK-4 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details