Festo Corporation Parallel gripper HGPD-50-A-G2

Description
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
Request a Quote Datasheet
Description
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel gripper - HGPD-50-A-G2 - Festo Corporation
Islandia, NY, United States
Parallel gripper
HGPD-50-A-G2
Parallel gripper HGPD-50-A-G2
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
  • Ideal for very harsh environments
  • Precise gripping even at high torque load
  • Max. gripping force with optimum installation space/force ratio
  • 8 sizes with up to 40 mm total stroke
  • Repetition accuracy of 0 … 0.05 mm
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Grippers
Product Number HGPD-50-A-G2
Product Name Parallel gripper
Style Angular; Parallel
Number of Grips 2
Action Double
Jaw Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Radial gripper - HGRT-32-A-G2 - Festo Corporation
Specs
Style Angular
Number of Grips 2
Action Double
View Details
Parallel gripper - HGPD-35-A - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details
Adaptive gripper finger - DHAS-GF-60-U-BU - Festo Corporation
Specs
Operating Temperature 50 to 122 F (10 to 50 C)
Grip Size 60.0 mm (2.36 inch)
View Details
Bellows gripper - DHEB-27-E-U-S-L - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details