Festo Corporation Parallel gripper HGPD-20-A

Description
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
Request a Quote Datasheet
Description
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel gripper - HGPD-20-A - Festo Corporation
Islandia, NY, United States
Parallel gripper
HGPD-20-A
Parallel gripper HGPD-20-A
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition accuracy of 0 … 0.05 mm
  • Ideal for very harsh environments
  • Precise gripping even at high torque load
  • Max. gripping force with optimum installation space/force ratio
  • 8 sizes with up to 40 mm total stroke
  • Repetition accuracy of 0 … 0.05 mm
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Grippers
Product Number HGPD-20-A
Product Name Parallel gripper
Style Angular; Parallel
Number of Grips 2
Action Double
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptive gripper finger - DHAS-GF-120-U-BU - Festo Corporation
Specs
Operating Temperature 50 to 122 F (10 to 50 C)
Grip Size 120.0 mm (4.72 inch)
View Details
Parallel gripper - DHPS-25-A - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details
Three-point gripper - HGDT-35-A - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details
Angled gripper - HGWM-12-EZ-G8 - Festo Corporation
Specs
Style Angular
Number of Grips 2
Action Single
View Details