FESTO Valves HGL-1/8-1/8-B
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | HGL-1/8-1/8-B | 2171-HGL-1/8-1/8-B-ND | |
| Product Name | Piloted non return valve | Valves and Control | Control Valve |
| Valve Type | Check | Non-Return Valve (Check Valve) | |
| Media | Air; Compressed Air | ||
| Maximum Pressure | 7.25 to 145.04 psi (5.1 to 102 m H2O) | 7.00 to 145.00 psi (4.93 to 102 m H2O) |