Festo Corporation Shut off valve HEE-1-D-MAXI-24

Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet
Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - HEE-1-D-MAXI-24 - Festo Corporation
Islandia, NY, United States
Shut off valve
HEE-1-D-MAXI-24
Shut off valve HEE-1-D-MAXI-24
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • With solenoid coil, without plug socket
  • Solenoid actuator can be repositioned by 4x 90°
  • Detenting and non-detenting manual override
  • Supply voltage 24 V DC, 110, 230 V AC
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Valves and Control - 2171-HEE-1-D-MAXI-24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-HEE-1-D-MAXI-24-ND
Valves and Control 2171-HEE-1-D-MAXI-24-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet
Control Valve - 45077125 - Radwell International
Willingboro, NJ, United States
Control Valve
45077125
Control Valve 45077125
SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE, 172953. FREE 2 YEAR RADWELL WARRANTY

SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE, 172953. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number HEE-1-D-MAXI-24 2171-HEE-1-D-MAXI-24-ND 45077125
Product Name Shut off valve Valves and Control Control Valve
Valve Type Gate Solenoid Valve Control Valve; Pilot; Gate; Piston
Primary Material Aluminum
Media Gas; Air; Compressed Air Gas; Air
Maximum Pressure 36.26 to 232.06 psi (25.52 to 163 m H2O) 36.00 to 232.00 psi (25.34 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-3/4-D-7-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
On off valve - HE-2-QS-8 - Festo Corporation
Festo Corporation
Specs
Valve Type Ball; Gate
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O)
View Details
4 suppliers
Air solenoid valve - CPE24-M1H-5LS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/2-D-7-O-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details