Festo Corporation Shut off valve HEE-1-D-MAXI-230

Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet
Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - HEE-1-D-MAXI-230 - Festo Corporation
Islandia, NY, United States
Shut off valve
HEE-1-D-MAXI-230
Shut off valve HEE-1-D-MAXI-230
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • With solenoid coil, without plug socket
  • Solenoid actuator can be repositioned by 4x 90°
  • Detenting and non-detenting manual override
  • Supply voltage 24 V DC, 110, 230 V AC
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Valves and Control - 2171-HEE-1-D-MAXI-230-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-HEE-1-D-MAXI-230-ND
Valves and Control 2171-HEE-1-D-MAXI-230-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number HEE-1-D-MAXI-230 2171-HEE-1-D-MAXI-230-ND
Product Name Shut off valve Valves and Control
Valve Type Gate Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air Gas; Air
Maximum Pressure 36.26 to 232.06 psi (25.52 to 163 m H2O) 36.00 to 232.00 psi (25.34 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Precision one-way flow control valve - GRP-70-PK-3 - Festo Corporation
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Maximum Pressure 0.00 to 116.03 psi (0.0 to 81.66 m H2O)
View Details
3 suppliers
Air solenoid valve - CPE24-M2H-5/3GS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X2-GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5L-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers