Festo Corporation Shut off valve HEE-1/2-D-MAXI-24

Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet
Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - HEE-1/2-D-MAXI-24 - Festo Corporation
Islandia, NY, United States
Shut off valve
HEE-1/2-D-MAXI-24
Shut off valve HEE-1/2-D-MAXI-24
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • With solenoid coil, without plug socket
  • Solenoid actuator can be repositioned by 4x 90°
  • Detenting and non-detenting manual override
  • Supply voltage 24 V DC, 110, 230 V AC
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Valves and Control - 2171-HEE-1/2-D-MAXI-24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-HEE-1/2-D-MAXI-24-ND
Valves and Control 2171-HEE-1/2-D-MAXI-24-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number HEE-1/2-D-MAXI-24 2171-HEE-1/2-D-MAXI-24-ND
Product Name Shut off valve Valves and Control
Valve Type Gate Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air Gas; Air
Maximum Pressure 36.26 to 232.06 psi (25.52 to 163 m H2O) 36.00 to 232.00 psi (25.34 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

One-way flow control valve - GRLA-10-32-UNF-QB-1/4-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers
One-way flow control valve - GRLA-1/8-QS-6-RS-D - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
View Details
4 suppliers
Air solenoid valve - CPE24-M2H-5/3BS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Basic valve - CPE18-P1-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers