Festo Corporation
On off valve
HE-2-1/4-QS-8
Description
Stop valve, manually operated
Connection: thread at both ends, push-in connector at both ends, thread/push-in connector
Different mounting options
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Stop valve, manually operated
Connection: thread at both ends, push-in connector at both ends, thread/push-in connector
Different mounting options
Request a Quote
Email Supplier
Datasheet
Suppliers
Stop valve, manually operated
Connection: thread at both ends, push-in connector at both ends, thread/push-in connector
Different mounting options
- Stop valve, manually operated
- Connection: thread at both ends, push-in connector at both ends, thread/push-in connector
- Different mounting options
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
HE-2-1/4-QS-8 |
2171-HE-2-1/4-QS-8-ND |
|
Product Name
|
On off valve |
Valves and Control |
|
Valve Type
|
Ball; Gate
|
Solenoid Valve
|
|
Media
|
Air; Compressed Air
|
|
|
Maximum Pressure
|
-13.78 to 145.04 psi (-9.7 to 102 m H2O)
|
-1.00 to 145.00 psi (-0.7038 to 102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
3 suppliers
Valve Type
Solenoid Valve
Connection Description
Threaded
View Details
2 suppliers
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Valve Type
Ball; Ball Valve
Media
Water; Gas; Air
Valve Size
1.50 inch (38.10 mm)
View Details