One-Way Flow Restrictor, Adjustable Sub-Base Mount
One-Way Flow Restrictor, Adjustable Sub-Base Mount
| Festo Corporation | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | GRLA-3/8-NPT-B | 2171-GRLA-3/8-NPT-B-ND | GRLA-3/8-NPT-B |
| Product Name | One-way flow control valve | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Control Valve | Flow Restrictor, Adjustable | Flow Restrictor, Adjustable |
| Media | Air; Compressed Air | Water; Gas; Air | Air, Inert Gas, Liquid; Air |
| Maximum Pressure | 4.35 to 145.04 psi (3.06 to 102 m H2O) | 4.00 to 145.00 psi (2.82 to 102 m H2O) | 4.00 to 145.00 psi (2.82 to 102 m H2O) |