Festo Corporation Control Valve GRLA-1/4

Description
CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 15293880 - Radwell International
Willingboro, NJ, United States
Control Valve
15293880
Control Valve 15293880
CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 15293880
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
DeZURIK Pump & Control Valve Interface (ECB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details