Festo Corporation Exhaust air flow control valve GRE-1/4

Description
Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
Request a Quote Datasheet
Description
Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust air flow control valve - GRE-1/4 - Festo Corporation
Islandia, NY, United States
Exhaust air flow control valve
GRE-1/4
Exhaust air flow control valve GRE-1/4
Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
  • Exhaust air throttle GRE: sintered metal
  • Flow control valve muffler GRU: polymer
Supplier's Site Datasheet
Valves and Control - 2171-GRE-1/4-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-GRE-1/4-ND
Valves and Control 2171-GRE-1/4-ND
Control Valve, Maintained Sub-Base Mount

Control Valve, Maintained Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - GRE-1/4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
GRE-1/4
Pneumatics, Hydraulics - Valves and Control GRE-1/4
Control Valve, Maintained Sub-Base Mount

Control Valve, Maintained Sub-Base Mount

Buy Now
Pneumatic Valve - 6493352 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
6493352
Pneumatic Valve 6493352
NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR RADWELL WARRANTY

NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number GRE-1/4 2171-GRE-1/4-ND GRE-1/4 6493352
Product Name Exhaust air flow control valve Valves and Control Pneumatics, Hydraulics - Valves and Control Pneumatic Valve
Valve Type Control Valve Control Valve; Control Valve, Maintained Control Valve; Control Valve, Maintained Control Valve; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Ball valve - VZBM-1-RP-25-D-2-F03-B2B3 - Festo Corporation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details
Filter regulator - LFR-3/8-D-7-O-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
View Details
Air solenoid valve - VUVS-L25-M32C-MD-N14-F8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers