Festo Corporation Whisker valve FVSO-3-1/8

Description
whisker valve FVSO-3-1/8 Mechanically actuated valve, normally open, with particularly low actuating force, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet
Description
whisker valve FVSO-3-1/8 Mechanically actuated valve, normally open, with particularly low actuating force, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whisker valve - FVSO-3-1/8 - Festo Corporation
Islandia, NY, United States
Whisker valve
FVSO-3-1/8
Whisker valve FVSO-3-1/8
whisker valve FVSO-3-1/8 Mechanically actuated valve, normally open, with particularly low actuating force, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

whisker valve FVSO-3-1/8 Mechanically actuated valve, normally open, with particularly low actuating force, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 open, monostable, Type of actuation=mechanical, Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

Supplier's Site Datasheet
Valves and Control - 2171-FVSO-3-1/8-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-FVSO-3-1/8-ND
Valves and Control 2171-FVSO-3-1/8-ND
WHISKER VALVE

WHISKER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number FVSO-3-1/8 2171-FVSO-3-1/8-ND
Product Name Whisker valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 50.76 to 116.03 psi (35.73 to 81.66 m H2O) 51.00 to 116.00 psi (35.89 to 81.64 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3ES-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-3OLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1CH-5/3ES-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Exhaust air flow control valve - GRE-1/4 - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details
4 suppliers