Festo Corporation Whisker valve FVS-3-1/8

Description
whisker valve FVS-3-1/8 Mechanically actuated valve, normally closed, with particularly low actuating forces, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet
Description
whisker valve FVS-3-1/8 Mechanically actuated valve, normally closed, with particularly low actuating forces, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whisker valve - FVS-3-1/8 - Festo Corporation
Islandia, NY, United States
Whisker valve
FVS-3-1/8
Whisker valve FVS-3-1/8
whisker valve FVS-3-1/8 Mechanically actuated valve, normally closed, with particularly low actuating forces, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

whisker valve FVS-3-1/8 Mechanically actuated valve, normally closed, with particularly low actuating forces, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. Actuation direction at right angle to whisker axis. Valve function=3/2 closed, monostable, Type of actuation=mechanical, Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

Supplier's Site Datasheet
Valves and Control - 2171-FVS-3-1/8-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-FVS-3-1/8-ND
Valves and Control 2171-FVS-3-1/8-ND
WHISKER VALVE

WHISKER VALVE

Buy Now Datasheet
Pneumatic Valve - 40279891 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
40279891
Pneumatic Valve 40279891
PNEUMATIC VALVE, SPRING WHISKER, 3/2 CLOSED, 3.5-8 BAR, THROTTLEABLE. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, SPRING WHISKER, 3/2 CLOSED, 3.5-8 BAR, THROTTLEABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number FVS-3-1/8 2171-FVS-3-1/8-ND 40279891
Product Name Whisker valve Valves and Control Pneumatic Valve
Primary Material Aluminum
Media Air; Compressed Air Air
Maximum Pressure 50.76 to 116.03 psi (35.73 to 81.66 m H2O) 51.00 to 116.00 psi (35.89 to 81.64 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3B-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3BS-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3E-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers