Festo Corporation Branching module FRM-H-1/8-D-MINI-NPT

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-H-1/8-D-MINI-NPT - Festo Corporation
Islandia, NY, United States
Branching module
FRM-H-1/8-D-MINI-NPT
Branching module FRM-H-1/8-D-MINI-NPT
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number FRM-H-1/8-D-MINI-NPT
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/8"
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Sub-base - PAML-CP-186-HP3-G212 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Maximum Pressure 0.0 to 725 psi (0.0 to 510 m H2O)
View Details
Connection block - CPE10-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details