Festo Corporation
Vacuum cup without connector
ESV-60-ES
Description
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
Request a Quote
Email Supplier
Datasheet
Description
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
- Wearing part for assembled suction cup ESS
- Easily interchangeable
- Suction cup volume: 0.318 … 245 cm³
- Min. workpiece radius: 10 … 680 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vacuum Cups and Vacuum Pads |
|
Product Number
|
ESV-60-ES |
|
Product Name
|
Vacuum cup without connector |
|
Type
|
DeepCup
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Flat
Diameter / Max. Size
20 mm (0.7874 inch)
Material
BR
View Details
Type
Bellows
Diameter / Max. Size
40 mm (1.57 inch)
Material
NBR
View Details
Type
Bellows
Diameter / Max. Size
30 mm (1.18 inch)
Material
NBR
View Details
Type
Flat
Diameter / Max. Size
60 mm (2.36 inch)
Material
VMQ (silicone)
View Details