Festo Corporation Vacuum suction cup ESS-20-SU

Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet
Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum suction cup - ESS-20-SU - Festo Corporation
Islandia, NY, United States
Vacuum suction cup
ESS-20-SU
Vacuum suction cup ESS-20-SU
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
  • Suction cup consisting of the suction cup itself, plus the support plate with mounting
  • Suction cup volume: 0.002 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
  • Mounting for suction cup holder: internal thread, external thread, push-in connector
  • Vacuum suction cup with mounting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESS-20-SU
Product Name Vacuum suction cup
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HDL-1-PK - Festo Corporation
Specs
Style Other
Description PK-3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Vacuum suction cup - ESS-4-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material FPM
View Details
Vacuum cup without connector - ESV-50-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material FPM
View Details
Vacuum suction cup - VASB-125-3/8-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material NBR
View Details