Festo Corporation Electric actuator ESBF-LS-32-400-2.5P

Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet
Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-LS-32-400-2.5P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-LS-32-400-2.5P
Electric actuator ESBF-LS-32-400-2.5P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-LS-32-400-2.5P
Product Name Electric actuator
Radial Load 25.85 lbs (11.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary/lifting module - EHMB-25-100 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.3150 inch (8 mm)
Linear Stroke 0.0 to 3.94 inch (0.0 to 100 mm)
View Details
Integrated actuator - EMCA-EC-67-S-1TM-CO - Festo Corporation
Specs
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 7.52 In-lbs (8.67 kg-cm)
View Details
Electric actuator - ESBF-BS-63-200-5P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric cylinder - EGSK-33-300-6P - Festo Corporation
Specs
Maximum Torque 443 In-lbs (511 kg-cm)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details