DPCB-N-1 1/2"-1"-F-N-U38 -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DPCB-N-1 1/2"-1"-F-N-U38
Description
PANCAKE CYLINDER
-
Quarktwin Technology Ltd.
Description
PANCAKE CYLINDER
Technical Specifications
|
Product Category
|
Electric Rotary Actuators |
|
Product Number
|
DPCB-N-1 1/2"-1"-F-N-U38 |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-26 to 151 F (-32 to 66 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotational Output
Shaft
Features
Stop Cushioning; Position Feedback
Body Material
Aluminum
View Details
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details
Rotational Output
Shaft
Features
Position Feedback (optional feature)
Body Material
Aluminum
View Details
Physical Dimensions
11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle
90°
Supply Voltage
18 to 36 volts
View Details