Festo Corporation Integrated actuator EMCA-EC-67-M-1TM-DIO

Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet
Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated actuator - EMCA-EC-67-M-1TM-DIO - Festo Corporation
Islandia, NY, United States
Integrated actuator
EMCA-EC-67-M-1TM-DIO
Integrated actuator EMCA-EC-67-M-1TM-DIO
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
  • 64 freely programmable position sets
  • Convenient web diagnostics
  • Digital absolute linear potentiometer, single-turn and multi-turn, with buffering
  • Degree of protection IP54 as standard, optionally IP65
  • Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number EMCA-EC-67-M-1TM-DIO
Product Name Integrated actuator
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 8.05 In-lbs (9.29 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-32-100-5P - Festo Corporation
Specs
Radial Load 25.85 lbs (11.72 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric cylinder - EGSK-46-800-10P - Festo Corporation
Specs
Maximum Torque 1283 In-lbs (1480 kg-cm)
Linear Stroke 31.5 inch (800 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Stopper cylinder - EFSD-20-PV-M12 - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Electric cylinder - EGSK-46-600-20P - Festo Corporation
Specs
Maximum Torque 1018 In-lbs (1173 kg-cm)
Linear Stroke 23.62 inch (600 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details