Festo Corporation Toothed belt axis ELGD-TB-KF-80

Description
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet
Description
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toothed belt axis - ELGD-TB-KF-80 - Festo Corporation
Islandia, NY, United States
Toothed belt axis
ELGD-TB-KF-80
Toothed belt axis ELGD-TB-KF-80
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
  • For applications in which high dynamics and short positioning times are required
  • For long strokes
  • Excellent rigidity and guide load capacity for greater load in the same installation space

ELGD-TB – the new generation of electric toothed belt axes in Normal version

The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options.


Technological highlights

  • Innovative guidance technology
  • Powerful drive elements
  • Innovative stainless steel cover strip solution
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Linear Actuators
Product Number ELGD-TB-KF-80
Product Name Toothed belt axis
Stroke or X-Axis Travel 1.97 to 112 inch (50 to 2850 mm)
Rated Speed 118 in/sec (180 m/min)
Rated Force 515 to 1030 lbs (234 to 467 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball screw linear actuator - ELGA-BS-KF-120-300-0H-10P-ML - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 23.62 in/sec (36 m/min)
View Details
2 suppliers
Spindle axis - ELGD-BS-KF-60-200-0H-10P - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 43.7 in/sec (66.6 m/min)
Rated Force 209 lbs (94.81 kg)
View Details
Ball screw linear actuator - ELGA-BS-KF-120-600-0H-10P-ML - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 23.62 in/sec (36 m/min)
View Details
2 suppliers
Cantilever linear actuator - ELCC-TB-KF-60-800-0H-P0-CR - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
2 suppliers