Festo Corporation
Electric linear actuator
ELFC-KF-60-2000
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-60-2000 |
2171-ELFC-KF-60-2000-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
78.74 inch (2000 mm)
|
78.74 inch (2000 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Speed
59.06 in/sec (90 m/min)
View Details
2 suppliers
Stroke or X-Axis Travel
4.92 inch (125 mm)
Rated Speed
7.09 in/sec (10.81 m/min)
Rated Force
26.98 lbs (12.24 kg)
View Details
Stroke or X-Axis Travel
0.9840 inch (24.99 mm)
Rated Speed
7.4 in/sec (11.28 m/min)
Rated Force
13.49 lbs (6.12 kg)
View Details
Actuation Type
Pneumatic
Stroke or X-Axis Travel
0.0400 to 157 inch (1.02 to 3988 mm)
View Details