Festo Corporation Pneumatic protective conduit fitting EASA-H1-25-PG21

Description
protective conduit fitting EASA-H1-25-PG21 Size=25/32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet
Description
protective conduit fitting EASA-H1-25-PG21 Size=25/32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic protective conduit fitting - EASA-H1-25-PG21 - Festo Corporation
Islandia, NY, United States
Pneumatic protective conduit fitting
EASA-H1-25-PG21
Pneumatic protective conduit fitting EASA-H1-25-PG21
protective conduit fitting EASA-H1-25-PG21 Size=25/32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

protective conduit fitting EASA-H1-25-PG21 Size=25/32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number EASA-H1-25-PG21
Product Name Pneumatic protective conduit fitting
Metric Size 0.78 mm (0.0308 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CRQS-1/4-10 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Pneumatic protective conduit fitting - MKRV-23-PG-21 - Festo Corporation
Specs
Fitting Type Hose Fitting
View Details
Barb fitting - CRCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details