Festo Corporation Pneumatic protective conduit fitting EASA-H1-20-PG16

Description
protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet
Description
protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic protective conduit fitting - EASA-H1-20-PG16 - Festo Corporation
Islandia, NY, United States
Pneumatic protective conduit fitting
EASA-H1-20-PG16
Pneumatic protective conduit fitting EASA-H1-20-PG16
protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number EASA-H1-20-PG16
Product Name Pneumatic protective conduit fitting
Metric Size 20.00 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Barb fitting - CRCN-M5-PK-2 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Quick coupling plug - KS4-CK-9 - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in T-connector - CQT-18-15 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Quick connector - CK-1/4-PK-4-KU - Festo Corporation
Specs
Fitting Type Quick Coupler
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details