Festo Corporation Quick coupling EAMD-56-46-19-23X27

Description
coupling EAMD-56-46-19-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-56-46-19-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-56-46-19-23X27 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-56-46-19-23X27
Quick coupling EAMD-56-46-19-23X27
coupling EAMD-56-46-19-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any

coupling EAMD-56-46-19-23X27 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=19 mm, Holder diameter 2=23 mm, Size=56, Nominal length=46,5 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-56-46-19-23X27
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-30-35-6-8 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
T quick connector - TCK-1/4-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
View Details
Quick coupling - EAMD-56-54-22-23X27 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-16-20-4-6 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details