Festo Corporation Quick coupling EAMD-32-32-11-16X20

Description
coupling EAMD-32-32-11-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-32-32-11-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-32-32-11-16X20 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-32-32-11-16X20
Quick coupling EAMD-32-32-11-16X20
coupling EAMD-32-32-11-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any

coupling EAMD-32-32-11-16X20 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=11 mm, Holder diameter 2=16 mm, Size=32, Nominal length=32 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-32-32-11-16X20
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMD-32-32-9-16X20 - Festo Corporation
Specs
Design Units Metric
Metric Size 32.00 mm (1.26 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-40-66-11-11 - Festo Corporation
Specs
Design Units Metric
Metric Size 40.00 mm (1.57 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-56-58-19-25 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick connector - CK-3/8-PK-9 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details