Festo Corporation Quick coupling EAMD-28-22-14-10X12

Description
coupling EAMD-28-22-14-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=10 mm, Size=28, Nominal length=22 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-28-22-14-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=10 mm, Size=28, Nominal length=22 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-28-22-14-10X12 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-28-22-14-10X12
Quick coupling EAMD-28-22-14-10X12
coupling EAMD-28-22-14-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=10 mm, Size=28, Nominal length=22 mm, Assembly position=Any

coupling EAMD-28-22-14-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=14 mm, Holder diameter 2=10 mm, Size=28, Nominal length=22 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-28-22-14-10X12
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-16-20-5-5 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
T quick connector - TCK-1/4-PK-4-KU - Festo Corporation
Specs
Application Pneumatic (Air)
Material POM
View Details
Quick coupling plug - KS2-M5-I - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 176 F (-10 to 80 C)
View Details
Quick connector - CK-3/8-PK-6-KU - Festo Corporation
Specs
Application Pneumatic (Air)
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details