Festo Corporation Quick coupling EAMD-25-22-10-10X12

Description
coupling EAMD-25-22-10-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-25-22-10-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-25-22-10-10X12 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-25-22-10-10X12
Quick coupling EAMD-25-22-10-10X12
coupling EAMD-25-22-10-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any

coupling EAMD-25-22-10-10X12 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=25, Nominal length=22 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-25-22-10-10X12
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick connector - ACK-1/4-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick connector - CK-1/8-PK-4 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMC-42-50-12-20 - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMD-42-40-14-16X25-U - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details