Festo Corporation Quick coupling EAMD-19-15-9-8X10

Description
coupling EAMD-19-15-9-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-19-15-9-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-19-15-9-8X10 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-19-15-9-8X10
Quick coupling EAMD-19-15-9-8X10
coupling EAMD-19-15-9-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any

coupling EAMD-19-15-9-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=9 mm, Holder diameter 2=8 mm, Size=19, Nominal length=15 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-19-15-9-8X10
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMD-67-82-24-32X32-U - Festo Corporation
Specs
Design Units Metric
Metric Size 67.00 mm (2.64 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-30-32-6-10 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick connector - CK-3/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMC-40-66-12-14 - Festo Corporation
Specs
Design Units Metric
Metric Size 40.00 mm (1.57 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details