Festo Corporation Quick coupling EAMD-16-15-8-8X10

Description
coupling EAMD-16-15-8-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMD-16-15-8-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMD-16-15-8-8X10 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMD-16-15-8-8X10
Quick coupling EAMD-16-15-8-8X10
coupling EAMD-16-15-8-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any

coupling EAMD-16-15-8-8X10 drive component, which transmits the rotary motion of a stepper or servo motor Holder diameter 1=8 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMD-16-15-8-8X10
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-56-58-19-19 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick connector - ACK-1/8-PK-3 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMD-67-51-20-32X32-U - Festo Corporation
Specs
Design Units Metric
Metric Size 67.00 mm (2.64 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling plug - KS4-1/4-A-R - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 140 F (-10 to 60 C)
View Details