Festo Corporation Quick coupling EAMC-67-62-24-32

Description
coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMC-67-62-24-32 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMC-67-62-24-32
Quick coupling EAMC-67-62-24-32
coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any

coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMC-67-62-24-32
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick connector - CK-1/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick connector - CK-1/4-PK-9 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMD-25-22-8-10X12 - Festo Corporation
Specs
Design Units Metric
Metric Size 25.00 mm (0.9843 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-16-20-4-5 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details