Festo Corporation Quick coupling EAMC-56-58-24-25

Description
coupling EAMC-56-58-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMC-56-58-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMC-56-58-24-25 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMC-56-58-24-25
Quick coupling EAMC-56-58-24-25
coupling EAMC-56-58-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any

coupling EAMC-56-58-24-25 Holder diameter 1=24 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMC-56-58-24-25
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMD-32-32-9-16X20 - Festo Corporation
Specs
Design Units Metric
Metric Size 32.00 mm (1.26 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling - EAMC-30-35-6.35-12 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Elbow quick connector - LCK-1/8-PK-4-KU - Festo Corporation
Specs
Application Pneumatic (Air)
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMD-30-22-16-10X12 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details