Festo Corporation Quick coupling EAMC-40-66-11-14

Description
coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMC-40-66-11-14 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMC-40-66-11-14
Quick coupling EAMC-40-66-11-14
coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any

coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Quick Couplers
Product Number EAMC-40-66-11-14
Product Name Quick coupling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMD-16-15-6-8X10 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick connector - CK-M5-PK-3 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Quick coupling - EAMC-42-50-12-19 - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
T quick connector - TCK-1/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
View Details