Festo Corporation Quick coupling EAMC-30-32-6-6.35

Description
coupling EAMC-30-32-6-6.35 Holder diameter 1=6 mm, Holder diameter 2=6,35 mm, Size=30, Nominal length=32 mm, Assembly position=Any
Request a Quote Datasheet
Description
coupling EAMC-30-32-6-6.35 Holder diameter 1=6 mm, Holder diameter 2=6,35 mm, Size=30, Nominal length=32 mm, Assembly position=Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling - EAMC-30-32-6-6.35 - Festo Corporation
Islandia, NY, United States
Quick coupling
EAMC-30-32-6-6.35
Quick coupling EAMC-30-32-6-6.35
coupling EAMC-30-32-6-6.35 Holder diameter 1=6 mm, Holder diameter 2=6,35 mm, Size=30, Nominal length=32 mm, Assembly position=Any

coupling EAMC-30-32-6-6.35 Holder diameter 1=6 mm, Holder diameter 2=6,35 mm, Size=30, Nominal length=32 mm, Assembly position=Any

Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45073007 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45073007
Pneumatic Fitting & Accessories 45073007
QUICK COUPLING, EAMC SERIES, DIAMETER OF HOLDER 1: 6 MM, DIAMETER OF HOLDER 2: 6.35 MM, SIZE 30, 32 MM NOMINAL LENGTH, 8000 1/MIN MAX. ROTATIONAL SPEED, 551002. FREE 2 YEAR RADWELL WARRANTY

QUICK COUPLING, EAMC SERIES, DIAMETER OF HOLDER 1: 6 MM, DIAMETER OF HOLDER 2: 6.35 MM, SIZE 30, 32 MM NOMINAL LENGTH, 8000 1/MIN MAX. ROTATIONAL SPEED, 551002. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Quick Couplers Quick Couplers
Product Number EAMC-30-32-6-6.35 45073007
Product Name Quick coupling Pneumatic Fitting & Accessories
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-16-20-3-6 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick coupling plug - KS4-CK-4 - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Bulkhead quick connector - QCK-M5-PK-3-B - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
View Details
T quick connector - TCK-M5-PK-3 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
View Details