Festo Corporation Pneumatic shock absorber DYSS-G8-8-8-Y1F

Description
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for low-vibration operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYSS-G8-8-8-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYSS-G8-8-8-Y1F
Pneumatic shock absorber DYSS-G8-8-8-Y1F
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for low-vibration operation
  • Hydraulic shock absorber with path-controlled throttle function
  • Rapidly increasing cushioning force curve
  • Short cushioning stroke
  • Suitable for low-vibration operation
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Shock Absorbers, Dampers
2171-DYSS-G8-8-8-Y1F-ND
Pneumatics, Hydraulics - Shock Absorbers, Dampers 2171-DYSS-G8-8-8-Y1F-ND
PNEUMATIC SHOCK ABSORBER

PNEUMATIC SHOCK ABSORBER

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYSS-G8-8-8-Y1F 2171-DYSS-G8-8-8-Y1F-ND
Product Name Pneumatic shock absorber Pneumatics, Hydraulics - Shock Absorbers, Dampers
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-8-8-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Pneumatic shock absorber - DYSC-5-5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
Pneumatic shock absorber - DYSS-7-5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Pneumatic shock absorber - DYEF-G8-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers