Festo Corporation Pneumatic shock absorber DYEF-M12-Y1F

Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet
Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYEF-M12-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYEF-M12-Y1F
Pneumatic shock absorber DYEF-M12-Y1F
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
  • Mechanical shock absorber with flexible rubber buffer
  • Flexible rubber buffer allows a defined metal end position
  • Adjustable cushioning hardness
  • Ideal for cushioning low energy
  • With precise metal end position
Supplier's Site Datasheet
Shock Absorber - 45145025 - Radwell International
Willingboro, NJ, United States
Shock Absorber
45145025
Shock Absorber 45145025
PNEUMATIC SHOCK ABSORBER, DYEF SERIES, M12 SIZE, 4.2 MM STROKE, 0.8 M/S MAX. IMPACT VELOCITY, WITH LOCK NUT MOUNTING, NBR SEALS, HIGH-ALLOY STEEL HOUSING MATERIAL, 548375. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SHOCK ABSORBER, DYEF SERIES, M12 SIZE, 4.2 MM STROKE, 0.8 M/S MAX. IMPACT VELOCITY, WITH LOCK NUT MOUNTING, NBR SEALS, HIGH-ALLOY STEEL HOUSING MATERIAL, 548375. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYEF-M12-Y1F 45145025
Product Name Pneumatic shock absorber Shock Absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSR-16-20-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
2 suppliers
Pneumatic shock absorber - YSRW-DGC-32-GF - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Pneumatic shock absorber - DYEF-G8-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers